Appleton Electric Pendant Fixture Conduit Body Hanger ALC-100

Description
CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 20 DEG SWING ANGLE UNILET[R] BRAND AL MODEL
Datasheet
Description
CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 20 DEG SWING ANGLE UNILET[R] BRAND AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - ALC-100 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
ALC-100
Pendant Fixture Conduit Body Hanger ALC-100
CUSHION FLEXIBLE FIXTURE HANGER TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL 2 HUB(S) UL E109438 APPROVAL 1 INCH CONDUIT SIZE SIDE, FEED THROUGH HUB LOCATION HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 20 DEG SWING ANGLE UNILET[R] BRAND AL MODEL
  • CUSHION FLEXIBLE FIXTURE HANGER TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY), STEEL (COVER) MATERIAL
  • 2 HUB(S)
  • UL E109438 APPROVAL
  • 1 INCH CONDUIT SIZE
  • SIDE, FEED THROUGH HUB LOCATION
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 20 DEG SWING ANGLE
  • UNILET[R] BRAND
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number ALC-100
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Pendant Fixture Conduit Body Hanger - EFHU75-120 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 48 to 120 lbs (21.77 to 54.42 kg)
View Details
Conduit To Rod Clamp - G10 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details