349 -- RIGID/EMT CONDUIT SUPPORT
Madison Electric Products
Rigid/EMT Conduit Support
349
Description
RIGHT ANGLE TYPE
MALLEABLE IRON MATERIAL
HOT DIP GALVANIZED FINISH
UL APPROVAL
10 PER CARTON STANDARD PACKAGE
3 1/23 1/2 INCH TRADE SIZE
-
Madison Electric Products
Datasheet
Description
RIGHT ANGLE TYPE
MALLEABLE IRON MATERIAL
HOT DIP GALVANIZED FINISH
UL APPROVAL
10 PER CARTON STANDARD PACKAGE
3 1/23 1/2 INCH TRADE SIZE
Datasheet
Suppliers
Rigid/EMT Conduit Support
349
RIGHT ANGLE TYPE
MALLEABLE IRON MATERIAL
HOT DIP GALVANIZED FINISH
UL APPROVAL
10 PER CARTON STANDARD PACKAGE
3 1/23 1/2 INCH TRADE SIZE
- RIGHT ANGLE TYPE
- MALLEABLE IRON MATERIAL
- HOT DIP GALVANIZED FINISH
- UL APPROVAL
- 10 PER CARTON STANDARD PACKAGE
- 3 1/23 1/2 INCH TRADE SIZE
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
349 |
|
Product Name
|
Rigid/EMT Conduit Support |
|
Support Type
|
Pipe Support; Rigid/EMT Conduit Support
|
Unlock Full Specs
to access all available technical data
Similar Products
Support Type
Hinged pipe clip
Material of Construction
Stainless steel
Pipe Size
1.00 inch (25.40 mm)
View Details
Plasti-Bond/Perma-Cote/Korkap
Support Type
Conduit Hanger
Features
Coated; UL Listed
Pipe Size
0.75 inch (19.05 mm)
View Details
Support Type
Pipe Clamp
Material of Construction
Carbon Steel
Features
High Temperature
View Details
Material of Construction
Foam
Pipe Size
1.00 inch (25.40 mm)
View Details