Tinsley Precision Instruments High Current (200A) Portable Micro-Ohmmeter 5898 5898

Description
An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 6 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5898 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5898 can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current with the exception of the lowest range, which is fixed at 200 Amps. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.
Datasheet
Description
An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 6 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5898 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5898 can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current with the exception of the lowest range, which is fixed at 200 Amps. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current (200A) Portable Micro-Ohmmeter 5898 - 5898 - Tinsley Precision Instruments
Braintree, United Kingdom
High Current (200A) Portable Micro-Ohmmeter 5898
5898
High Current (200A) Portable Micro-Ohmmeter 5898 5898
An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 6 Ohm. With an internal mains re-chargeable battery supply the Tinsley 5898 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5898 can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current with the exception of the lowest range, which is fixed at 200 Amps. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

An accurate mains/battery powered portable 200A Micro-Ohmmeter. Using the 4 terminal measurement technique the Tinsley 5898 gives basic accuracy of 0.2% and an overall resistance range of 0.1 µOhm to 6 Ohm.

With an internal mains re-chargeable battery supply the Tinsley 5898 may be used "in the field" for periods of up to 8 hours without requiring recharging. A standard RS232 computer interface is included that may be used for printing resistance values or downloading measurements that have been stored in the instrument's memory. The Tinsley 5898 can be used fully auto-ranging or with manual range selection if required. Each of the 6 ranges has a choice of high or low measuring current with the exception of the lowest range, which is fixed at 200 Amps. Current can be selected to be positive or negative, with the option of automatic reversal to eliminate the effect of thermal E.M.F.'s.

Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Transformer Test Equipment
Product Number 5898
Product Name High Current (200A) Portable Micro-Ohmmeter 5898
Form Factor Stand Alone / Bench
Unlock Full Specs
to access all available technical data

Similar Products

Precision Magnetics Analyzer - 3260B - Wayne Kerr Electronics
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Return Loss; Insertion Loss
View Details
Portable Transformer Ratiometer - 4167F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Phase Three Phase
Form Factor Portable
Test Parameters Impedance Phase Angle; Turn Ratio; Deviance, Magnetising Current
View Details
Transformer Tester - 5265 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Stand Alone / Bench
Test Parameters Capacitance; DC Resistance; Impedance; Impedance Phase Angle; Inductance; Insulation Resistance; Quality Factor; Turn Ratio
Testing Frequency 1.00E-5 to 0.2000 MHz
View Details