Wayne Kerr Electronics Precision Magnetics Analyzer 3260B

Description
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current. Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays. 3260B is especially suitable for measuring parameters on telecom transformers. The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.
Description
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current. Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays. 3260B is especially suitable for measuring parameters on telecom transformers. The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.

Suppliers

Company
Product
Description
Supplier Links
Precision Magnetics Analyzer - 3260B - Wayne Kerr Electronics
Woburn, MA, USA
Precision Magnetics Analyzer
3260B
Precision Magnetics Analyzer 3260B
At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents. The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current. Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays. 3260B is especially suitable for measuring parameters on telecom transformers. The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.

At the design stage of component development it is vitally important to understand how the component performs under different operating conditions. This might include operation at diverse frequencies, AC drive levels or DC bias currents.

The 3260B Precision Magnetics Analyzer can plot any of the measurement functions, such as inductance (L) or impedance (Z), (including secondary term) against frequency, AC drive level or DC bias current.

Frequency sweeps within the range 20 Hz to 3 MHz can be selected. There is a choice of either linear or logarithmic frequency displays.

3260B is especially suitable for measuring parameters on telecom transformers.

The selected measurement parameter and its secondary value are presented graphically. AC drive levels can be set between 1 mV and 10 V. DC bias current can be set from 1 mA to 1 A internally. Using external 3265B 25 A DC Bias Units bias currents can be set to a maximum of 125 A.

Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Transformer Test Equipment
Product Number 3260B
Product Name Precision Magnetics Analyzer
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Return Loss; Insertion Loss
Protection Output Short Circuit; Over Temperature
Features Graphic Results; Printer / Plotter Interface
Unlock Full Specs
to access all available technical data

Similar Products

Inductance Analyzer - 3255BQ - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Phase SIngle Phase
Form Factor Stand Alone / Bench
Test Parameters Inductance
View Details
High Current (100 Amp) Portable Micro-Ohmmeter - 5897 - Tinsley Precision Instruments
Specs
Form Factor Stand Alone / Bench
Test Parameters DC Resistance
Features Battery Powered; Computer Interface; Printer / Plotter Interface
View Details
Recovery Voltage And Insulation Measuring Unit - ETP-2 - SMC International
Specs
Phase Three Phase
Form Factor Rack Mount
Test Parameters Insulation Resistance; Time Constant, Recovery Voltage
View Details