IC Realtime, LLC 4-CH H.26E Netword Video Decoder NVS204D

Description
NVS204D: 4 channel video and audio IP decoder. NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other analog devices such as DVRs. It can support 120fps at D1/VGA or 480fps at CIF decoding. And each video output can support 1/4 display and sequence mode for different video sources. 4 channels standalone network video decoder Support multiple devices: DVR, NVS, IP camera etc H.264/MPEG-4 dual codec decoding 120fps at D1/VGA, or 480fps at CIF High quality video and audio output(BNC) Each TV output can support 1/4 split mode Direct connection mode can increase the stability and reduce the external noises Auto-connect after network disconnection or power failure recovery Powerful Gibit-Network (1000M) Ethernet interface
Datasheet
Description
NVS204D: 4 channel video and audio IP decoder. NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other analog devices such as DVRs. It can support 120fps at D1/VGA or 480fps at CIF decoding. And each video output can support 1/4 display and sequence mode for different video sources. 4 channels standalone network video decoder Support multiple devices: DVR, NVS, IP camera etc H.264/MPEG-4 dual codec decoding 120fps at D1/VGA, or 480fps at CIF High quality video and audio output(BNC) Each TV output can support 1/4 split mode Direct connection mode can increase the stability and reduce the external noises Auto-connect after network disconnection or power failure recovery Powerful Gibit-Network (1000M) Ethernet interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH H.26E Netword Video Decoder - NVS204D - IC Realtime, LLC
Pompano Beach, FL, USA
4-CH H.26E Netword Video Decoder
NVS204D
4-CH H.26E Netword Video Decoder NVS204D
NVS204D: 4 channel video and audio IP decoder. NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other analog devices such as DVRs. It can support 120fps at D1/VGA or 480fps at CIF decoding. And each video output can support 1/4 display and sequence mode for different video sources. 4 channels standalone network video decoder Support multiple devices: DVR, NVS, IP camera etc H.264/MPEG-4 dual codec decoding 120fps at D1/VGA, or 480fps at CIF High quality video and audio output(BNC) Each TV output can support 1/4 split mode Direct connection mode can increase the stability and reduce the external noises Auto-connect after network disconnection or power failure recovery Powerful Gibit-Network (1000M) Ethernet interface

NVS204D: 4 channel video and audio IP decoder.
NVS accepts up-to 4 channels of video/audio IP streams and converts into analog video outputs, which can then be used by other analog devices such as DVRs.
It can support 120fps at D1/VGA or 480fps at CIF decoding. And each video output can support 1/4 display and sequence mode for different video sources.

4 channels standalone network video decoder

Support multiple devices: DVR, NVS, IP camera etc

H.264/MPEG-4 dual codec decoding

120fps at D1/VGA, or 480fps at CIF

High quality video and audio output(BNC)

Each TV output can support 1/4 split mode

Direct connection mode can increase the stability and reduce the external noises

Auto-connect after network disconnection or power failure recovery

Powerful Gibit-Network (1000M) Ethernet interface

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number NVS204D
Product Name 4-CH H.26E Netword Video Decoder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel HD CCTV DVR Surveillance Kit - TV-DVR208K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
H.264E HD SDI High Definition DVR - HDSDIDVR - IC Realtime, LLC
Specs
Image Color
Digital Video Output RS232; RS485; Ethernet
Recording Media Hard Disk
View Details