AXIS Communications, Inc. AXIS Q7414 Video Encoder Blade

Description
Superb video quality Multiple H.264 streams 4 audio channels Support for balanced microphones Intelligent video capabilities High-density solution High-density video encoder rack solution AXIS Q7414 Video Encoder Blade is a 4-channel blade for video encoder rack solutions, enabling large numbers of analog cameras and audio channels to be integrated into an IP-based, high-density video surveillance system. When AXIS Q7414 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. Outstanding compression capabilities AXIS Q7414 supports high performance H.264, with true multi-streaming from each channel. It can provide multiple, individually configurable video streams from each channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). Motion JPEG is also supported for increased flexibility. Intelligent video capabilities AXIS Q7414 offers intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. The Wide range of analog PTZ cameras supported All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. Two-way audio support Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for ONVIF Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org
Datasheet
Description
Superb video quality Multiple H.264 streams 4 audio channels Support for balanced microphones Intelligent video capabilities High-density solution High-density video encoder rack solution AXIS Q7414 Video Encoder Blade is a 4-channel blade for video encoder rack solutions, enabling large numbers of analog cameras and audio channels to be integrated into an IP-based, high-density video surveillance system. When AXIS Q7414 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. Outstanding compression capabilities AXIS Q7414 supports high performance H.264, with true multi-streaming from each channel. It can provide multiple, individually configurable video streams from each channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). Motion JPEG is also supported for increased flexibility. Intelligent video capabilities AXIS Q7414 offers intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. The Wide range of analog PTZ cameras supported All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. Two-way audio support Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for ONVIF Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superb video quality Multiple H.264 streams 4 audio channels Support for balanced microphones Intelligent video capabilities High-density solution High-density video encoder rack solution AXIS Q7414 Video Encoder Blade is a 4-channel blade for video encoder rack solutions, enabling large numbers of analog cameras and audio channels to be integrated into an IP-based, high-density video surveillance system. When AXIS Q7414 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack. Outstanding compression capabilities AXIS Q7414 supports high performance H.264, with true multi-streaming from each channel. It can provide multiple, individually configurable video streams from each channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). Motion JPEG is also supported for increased flexibility. Intelligent video capabilities AXIS Q7414 offers intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. The Wide range of analog PTZ cameras supported All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony. Two-way audio support Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for ONVIF Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org
  • Superb video quality
  • Multiple H.264 streams
  • 4 audio channels
  • Support for balanced microphones
  • Intelligent video capabilities
  • High-density solution

High-density video encoder rack solution

AXIS Q7414 Video Encoder Blade is a 4-channel blade for video encoder rack solutions, enabling large numbers of analog cameras and audio channels to be integrated into an IP-based, high-density video surveillance system. When AXIS Q7414 blades are used with AXIS Q7900 Rack, up to 56 analog cameras can be supported in one 4U, 19-inch rack.

Outstanding compression capabilities

AXIS Q7414 supports high performance H.264, with true multi-streaming from each channel. It can provide multiple, individually configurable video streams from each channel at full frame rate in all resolutions up to D1 (720x480 in NTSC, 720x576 in PAL). Motion JPEG is also supported for increased flexibility.

Intelligent video capabilities

AXIS Q7414 offers intelligent capabilities such as enhanced video motion detection, active tampering alarm and audio detection. The


Wide range of analog PTZ cameras supported

All Axis video encoders connect to analog pan/tilt/zoom (PTZ) cameras to allow for easy operation across the IP network. Axis' open policy ensures simple and fast integration with most analog PTZ cameras on the market by including software drivers for more than 25 different analog cameras, including products from American Dynamics, Bosch, Canon, Panasonic, Pelco, Philips, Samsung, Sensormatic and Sony.


  • Two-way audio support
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for ONVIF
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Digital Video Recorders
Product Number AXIS Q7414 Video Encoder Blade
Unlock Full Specs
to access all available technical data

Similar Products

StreamPix Station GigE Vision -  - NorPix, Inc.
Specs
Image Black & White; Monochrome; Color
Video Format NTSC; PAL; SECAM; RS-170; RS-330; CCIR
Digital Video Output Ethernet; SCSI; Fibre Channel; TTL; USB
View Details