IC Realtime, LLC 4-CH H.264E CUBE REAL-TIME DVR DVRATM

Description
DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many space-conscious surveillance installations, such as marine vessels and ATM machines. Hence its another popular name is ATM DVR. Though compact in size, it has the full list of features of a professional grade embedded DVR. 4 channel synchronized audio/video real-time recording, new SATA hard drive interface, motion detection on every channel, USB mouse interface, and internet remote access are a few of many noticeable features. Built-in high resolution 5.6" LCD. USB interface provides PC-like mouse control. Advanced H.264E video compression. 4-channel audio/video real-time liveview and recording. Up-to D1/4CIF resolution recording. Pentaplex function: liveview, recording, playback, backup and remote access. Multiple control methods: front panel, IR remote control, DVR keyboard, USB mouse. Smart video detection: motion, video loss, blank video. Smart camera setting: privacy mask, camera lock, color setting, title display PTZ and Speed dome camera control: supports >60 PTZ protocols. 3D intelligent auto tracking function with ICR SmartWDR series Speed domes. Two-way audio. Alarm input and output ports. Powerful network features: built-in web server, central management software for multiple DVRs which allows for remote liveviewing, recording, retrieval, setting, and log/status querying, 250G SATA HDD preinstalled.
Datasheet
Description
DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many space-conscious surveillance installations, such as marine vessels and ATM machines. Hence its another popular name is ATM DVR. Though compact in size, it has the full list of features of a professional grade embedded DVR. 4 channel synchronized audio/video real-time recording, new SATA hard drive interface, motion detection on every channel, USB mouse interface, and internet remote access are a few of many noticeable features. Built-in high resolution 5.6" LCD. USB interface provides PC-like mouse control. Advanced H.264E video compression. 4-channel audio/video real-time liveview and recording. Up-to D1/4CIF resolution recording. Pentaplex function: liveview, recording, playback, backup and remote access. Multiple control methods: front panel, IR remote control, DVR keyboard, USB mouse. Smart video detection: motion, video loss, blank video. Smart camera setting: privacy mask, camera lock, color setting, title display PTZ and Speed dome camera control: supports >60 PTZ protocols. 3D intelligent auto tracking function with ICR SmartWDR series Speed domes. Two-way audio. Alarm input and output ports. Powerful network features: built-in web server, central management software for multiple DVRs which allows for remote liveviewing, recording, retrieval, setting, and log/status querying, 250G SATA HDD preinstalled.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-CH H.264E CUBE REAL-TIME DVR - DVRATM - IC Realtime, LLC
Pompano Beach, FL, USA
4-CH H.264E CUBE REAL-TIME DVR
DVRATM
4-CH H.264E CUBE REAL-TIME DVR DVRATM
DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many space-conscious surveillance installations, such as marine vessels and ATM machines. Hence its another popular name is ATM DVR. Though compact in size, it has the full list of features of a professional grade embedded DVR. 4 channel synchronized audio/video real-time recording, new SATA hard drive interface, motion detection on every channel, USB mouse interface, and internet remote access are a few of many noticeable features. Built-in high resolution 5.6" LCD. USB interface provides PC-like mouse control. Advanced H.264E video compression. 4-channel audio/video real-time liveview and recording. Up-to D1/4CIF resolution recording. Pentaplex function: liveview, recording, playback, backup and remote access. Multiple control methods: front panel, IR remote control, DVR keyboard, USB mouse. Smart video detection: motion, video loss, blank video. Smart camera setting: privacy mask, camera lock, color setting, title display PTZ and Speed dome camera control: supports >60 PTZ protocols. 3D intelligent auto tracking function with ICR SmartWDR series Speed domes. Two-way audio. Alarm input and output ports. Powerful network features: built-in web server, central management software for multiple DVRs which allows for remote liveviewing, recording, retrieval, setting, and log/status querying, 250G SATA HDD preinstalled.

DVR56CL/250 - 4CH H.264E Cube DVR with 250GB HD
DVR56CL-G/250 - 4CH H.264E Cube DVR with 250GB HD & GPS Option
DVR-56CL combines a 4-ch real-time H.264 DVR with a high quality 5.6" LCD to provide a compact and complete video recording and monitoring system that can best fit for many space-conscious surveillance installations, such as marine vessels and ATM machines. Hence its another popular name is ATM DVR.
Though compact in size, it has the full list of features of a professional grade embedded DVR. 4 channel synchronized audio/video real-time recording, new SATA hard drive interface, motion detection on every channel, USB mouse interface, and internet remote access are a few of many noticeable features.

Built-in high resolution 5.6" LCD.

USB interface provides PC-like mouse control.

Advanced H.264E video compression.

4-channel audio/video real-time liveview and recording.

Up-to D1/4CIF resolution recording.

Pentaplex function: liveview, recording, playback, backup and remote access.

Multiple control methods: front panel, IR remote control, DVR keyboard, USB mouse.

Smart video detection: motion, video loss, blank video.

Smart camera setting: privacy mask, camera lock, color setting, title display

PTZ and Speed dome camera control: supports >60 PTZ protocols. 3D intelligent auto tracking function with ICR SmartWDR series Speed domes.

Two-way audio.

Alarm input and output ports.

Powerful network features: built-in web server, central management software for multiple DVRs which allows for remote liveviewing, recording, retrieval, setting, and log/status querying,

250G SATA HDD preinstalled.

Supplier's Site Datasheet

Technical Specifications

  IC Realtime, LLC
Product Category Digital Video Recorders
Product Number DVRATM
Product Name 4-CH H.264E CUBE REAL-TIME DVR
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel HD CCTV DVR Surveillance Kit - TV-DVR104K  (Version v1.0R) - TRENDnet Inc.
Specs
Features Audio
Storage Capacity 6.00E6 MB
View Details
32-CH 2U High Performance 2U DVR - DVRFLEX32E - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details