RS Components, Ltd. Workbenches 9097094

Description
RS PRO TP718 ESD-RS Pro Workbench
Request a Quote
Description
RS PRO TP718 ESD-RS Pro Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 9097094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
9097094
Workbenches 9097094
RS PRO TP718 ESD-RS Pro Workbench

RS PRO TP718 ESD-RS Pro Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 9097094
Product Name Workbenches
Type Workbench
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 1357333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 5079506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workstation
Length 23.6 inch (600 mm)
Height 33.1 inch (840 mm)
View Details
Workbenches - 2848948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Work Surface Metal
View Details