RS Components, Ltd. Workbenches 2848945

Description
SAM ETAB-200M4 Workbench
Request a Quote
Description
SAM ETAB-200M4 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Workbenches
2848945
Workbenches 2848945
SAM ETAB-200M4 Workbench

SAM ETAB-200M4 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2848945
Product Name Workbenches
Length 78.7 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Esd bench top
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details
Workbenches - 2848961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
Height 70.9 inch (1800 mm)
View Details
Workbenches - 2848946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Width 34.6 inch (880.00 mm)
Height 29.5 inch (750 mm)
View Details
Workbenches - 1770272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 29.5 inch (750.00 mm)
View Details