RS Components, Ltd. Masonry Bolts & Anchors 9086983

Description
12x140 Throughbolt Zinc & Yellow
Request a Quote
Description
12x140 Throughbolt Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086983
Masonry Bolts & Anchors 9086983
12x140 Throughbolt Zinc & Yellow

12x140 Throughbolt Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086983
Product Name Masonry Bolts & Anchors
Types Through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 525379 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.54 inch (90 mm)
View Details
Masonry Bolts & Anchors - 1776962 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776884 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 7362576 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details