RS Components, Ltd. Masonry Bolts & Anchors 2776598

Description
Vis à béton BSZ-M, vis 35 mm, tige M8 M1
Request a Quote
Description
Vis à béton BSZ-M, vis 35 mm, tige M8 M1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2776598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2776598
Masonry Bolts & Anchors 2776598
Vis à béton BSZ-M, vis 35 mm, tige M8 M1

Vis à béton BSZ-M, vis 35 mm, tige M8 M1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2776598
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777038 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 1776928 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.2756 inch (7 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 279026 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.53 inch (115 mm)
View Details
Masonry Bolts & Anchors - 9086886 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details