RS Components, Ltd. Masonry Bolts & Anchors 1776910

Description
6X60 NYLON HAMMER SCREW
Request a Quote
Description
6X60 NYLON HAMMER SCREW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776910
Masonry Bolts & Anchors 1776910
6X60 NYLON HAMMER SCREW

6X60 NYLON HAMMER SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776910
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266621 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 9086817 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 1.02 inch (26 mm)
Thread Size 0.9449 inch (24 mm)
View Details
Masonry Bolts & Anchors - 1743311 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 1776891 - RS Components, Ltd.
Specs
Hole Size 0.6299 inch (16 mm)
Thread Size 0.5512 inch (14 mm)
Anchor Length 5.12 inch (130 mm)
View Details