RS Components, Ltd. Masonry Bolts & Anchors 818657

Description
Rapid 5001560 Concrete Anchor
Request a Quote
Description
Rapid 5001560 Concrete Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 818657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
818657
Masonry Bolts & Anchors 818657
Rapid 5001560 Concrete Anchor

Rapid 5001560 Concrete Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 818657
Product Name Masonry Bolts & Anchors
Anchor Length 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777079 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086943 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086797 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086949 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details