RS Components, Ltd. Masonry Bolts & Anchors 9086915

Description
10x50 Loose Bolt Shld Anch Zinc & Yellow
Request a Quote
Description
10x50 Loose Bolt Shld Anch Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086915
Masonry Bolts & Anchors 9086915
10x50 Loose Bolt Shld Anch Zinc & Yellow

10x50 Loose Bolt Shld Anch Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086915
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 7362579 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086927 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1743304 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 6221988 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details