RS Components, Ltd. Masonry Bolts & Anchors 9086735

Description
RS PRO FJJAB08/10075CS Anchor Bolt
Request a Quote
Description
RS PRO FJJAB08/10075CS Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086735
Masonry Bolts & Anchors 9086735
RS PRO FJJAB08/10075CS Anchor Bolt

RS PRO FJJAB08/10075CS Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086735
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 8400635 - RS Components, Ltd.
Specs
Types Fixing bolt, plug
Thread Size 0.4724 inch (12 mm)
Anchor Length 3.15 inch (80 mm)
View Details
Masonry Bolts & Anchors - 279010 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.74 inch (95 mm)
View Details
Masonry Bolts & Anchors - 6221922 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086775 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details