RS Components, Ltd. Masonry Bolts & Anchors 1776880

Description
M10 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M10 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776880
Masonry Bolts & Anchors 1776880
M10 EYE BOLT SHIELD ANCHOR Z&Y

M10 EYE BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776880
Product Name Masonry Bolts & Anchors
Hole Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530472 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.74 inch (95 mm)
View Details
Masonry Bolts & Anchors - 530422 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details
Masonry Bolts & Anchors - 279026 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.53 inch (115 mm)
View Details
Masonry Bolts & Anchors - 1776912 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
Anchor Length 1.57 inch (40 mm)
View Details