RS Components, Ltd. Masonry Bolts & Anchors 1776882

Description
RS PRO FJJAB12/14100G Anchor Bolt
Request a Quote
Description
RS PRO FJJAB12/14100G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776882
Masonry Bolts & Anchors 1776882
RS PRO FJJAB12/14100G Anchor Bolt

RS PRO FJJAB12/14100G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776882
Product Name Masonry Bolts & Anchors
Hole Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 8400650 - RS Components, Ltd.
Specs
Types Plug, thread stalk
Thread Size 0.4724 inch (12 mm)
Anchor Length 5.31 inch (135 mm)
View Details
Masonry Bolts & Anchors - 1228323 - RS Components, Ltd.
Specs
Types Screw anchor
Certifications RoHS Certified
Anchor Length 1.26 inch (32 mm)
View Details
Masonry Bolts & Anchors - 6816713 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776964 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details