RS Components, Ltd. Masonry Bolts & Anchors 9086794

Description
M12 Forged Eyebolt BZP
Request a Quote
Description
M12 Forged Eyebolt BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086794
Masonry Bolts & Anchors 9086794
M12 Forged Eyebolt BZP

M12 Forged Eyebolt BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086794
Product Name Masonry Bolts & Anchors
Types Forged eye bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222076 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 3785524 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 528233 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776886 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 2.36 inch (60 mm)
View Details