RS Components, Ltd. Masonry Bolts & Anchors 1777065

Description
20X215 THROUGHBOLT Z&Y
Request a Quote
Description
20X215 THROUGHBOLT Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1777065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1777065
Masonry Bolts & Anchors 1777065
20X215 THROUGHBOLT Z&Y

20X215 THROUGHBOLT Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1777065
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086882 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776889 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 5266643 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 6222098 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details