RS Components, Ltd. Masonry Bolts & Anchors 1542496

Description
SHIELD ANCHOR M6/10L
Request a Quote
Description
SHIELD ANCHOR M6/10L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542496
Masonry Bolts & Anchors 1542496
SHIELD ANCHOR M6/10L

SHIELD ANCHOR M6/10L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542496
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777075 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086817 - RS Components, Ltd.
Specs
Types Galvanised chemical anchor stud
Hole Size 1.02 inch (26 mm)
Thread Size 0.9449 inch (24 mm)
View Details
Masonry Bolts & Anchors - 1776957 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086731 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details