RS Components, Ltd. Masonry Bolts & Anchors 1743307

Description
RS PRO FJJAB05/06050 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB05/06050 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743307
Masonry Bolts & Anchors 1743307
RS PRO FJJAB05/06050 Anchor Bolt

RS PRO FJJAB05/06050 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743307
Product Name Masonry Bolts & Anchors
Hole Size 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542494 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086775 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086983 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086892 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.2362 inch (6 mm)
View Details