RS Components, Ltd. Masonry Bolts & Anchors 1776974

Description
10X90 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote
Description
10X90 ETA OPTION 7 THROUGHBOLT BZP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776974
Masonry Bolts & Anchors 1776974
10X90 ETA OPTION 7 THROUGHBOLT BZP

10X90 ETA OPTION 7 THROUGHBOLT BZP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776974
Product Name Masonry Bolts & Anchors
Types Through bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776936 - RS Components, Ltd.
Specs
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 5266643 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.5512 inch (14 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 6816713 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 9086943 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details