RS Components, Ltd. Masonry Bolts & Anchors 2776627

Description
nVent CADDY 800070 Concrete Anchor Bolt
Request a Quote
Description
nVent CADDY 800070 Concrete Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2776627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2776627
Masonry Bolts & Anchors 2776627
nVent CADDY 800070 Concrete Anchor Bolt

nVent CADDY 800070 Concrete Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2776627
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776963 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1542493 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776948 - RS Components, Ltd.
Specs
Hole Size 0.5709 inch (14.5 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 528283 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.33 inch (110 mm)
View Details