RS Components, Ltd. Masonry Bolts & Anchors 1743316

Description
RS PRO FJJAB10/12130 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB10/12130 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743316
Masonry Bolts & Anchors 1743316
RS PRO FJJAB10/12130 Anchor Bolt

RS PRO FJJAB10/12130 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743316
Product Name Masonry Bolts & Anchors
Hole Size 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6816738 - RS Components, Ltd.
Specs
Types Shield anchor eye bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 7362591 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 2646408 - RS Components, Ltd.
Specs
Certifications RoHS Certified
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 1776882 - RS Components, Ltd.
Specs
Hole Size 0.6299 inch (16 mm)
Thread Size 0.5512 inch (14 mm)
Anchor Length 3.94 inch (100 mm)
View Details