RS Components, Ltd. 9013998

Description
RS steel perforated cable tray is made from Sendzimir galvanized steel which is perforated and edge rolled. The ends of the tray are reduced allowing the easy joining of two adjacent ends without the need for couplers or plates. The join can then be simply secured using a standard M6 nut and bolt (not supplied). Self interlocking. No need for couplers. Secure with standard M6 nuts and bolts. Time saving installation. Sendzimir galvanized finish which has excellent adhesive properties and extremely high resistance to corrosion. Electrical continuity per metre: <5 mOhms, Unions: <50 mOhms. Supplied in packs of 3m lengths: 901-3982 (4 off 100mm x 3m), 901-3985 (4 off 150mm x 3m), 901-3989 (4 off 200mm x 3m), 901-3998 (2 off 300mm x 3m) Tray/Basket Type = Self-coupling Light Duty Tray Length = 3m Width = 300 mm Depth = 60mm Material = Sendzimir Galvanised Steel Standards Met = EN 10346 Corrosion Protection Type = Laminated Galvanised
Request a Quote
Description
RS steel perforated cable tray is made from Sendzimir galvanized steel which is perforated and edge rolled. The ends of the tray are reduced allowing the easy joining of two adjacent ends without the need for couplers or plates. The join can then be simply secured using a standard M6 nut and bolt (not supplied). Self interlocking. No need for couplers. Secure with standard M6 nuts and bolts. Time saving installation. Sendzimir galvanized finish which has excellent adhesive properties and extremely high resistance to corrosion. Electrical continuity per metre: <5 mOhms, Unions: <50 mOhms. Supplied in packs of 3m lengths: 901-3982 (4 off 100mm x 3m), 901-3985 (4 off 150mm x 3m), 901-3989 (4 off 200mm x 3m), 901-3998 (2 off 300mm x 3m) Tray/Basket Type = Self-coupling Light Duty Tray Length = 3m Width = 300 mm Depth = 60mm Material = Sendzimir Galvanised Steel Standards Met = EN 10346 Corrosion Protection Type = Laminated Galvanised
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9013998 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS steel perforated cable tray is made from Sendzimir galvanized steel which is perforated and edge rolled. The ends of the tray are reduced allowing the easy joining of two adjacent ends without the need for couplers or plates. The join can then be simply secured using a standard M6 nut and bolt (not supplied). Self interlocking. No need for couplers. Secure with standard M6 nuts and bolts. Time saving installation. Sendzimir galvanized finish which has excellent adhesive properties and extremely high resistance to corrosion. Electrical continuity per metre: <5 mOhms, Unions: <50 mOhms. Supplied in packs of 3m lengths: 901-3982 (4 off 100mm x 3m), 901-3985 (4 off 150mm x 3m), 901-3989 (4 off 200mm x 3m), 901-3998 (2 off 300mm x 3m) Tray/Basket Type = Self-coupling Light Duty Tray Length = 3m Width = 300 mm Depth = 60mm Material = Sendzimir Galvanised Steel Standards Met = EN 10346 Corrosion Protection Type = Laminated Galvanised

RS steel perforated cable tray is made from Sendzimir galvanized steel which is perforated and edge rolled. The ends of the tray are reduced allowing the easy joining of two adjacent ends without the need for couplers or plates. The join can then be simply secured using a standard M6 nut and bolt (not supplied).
Self interlocking. No need for couplers. Secure with standard M6 nuts and bolts. Time saving installation. Sendzimir galvanized finish which has excellent adhesive properties and extremely high resistance to corrosion. Electrical continuity per metre: <5 mOhms, Unions: <50 mOhms. Supplied in packs of 3m lengths: 901-3982 (4 off 100mm x 3m), 901-3985 (4 off 150mm x 3m), 901-3989 (4 off 200mm x 3m), 901-3998 (2 off 300mm x 3m)
Tray/Basket Type = Self-coupling Light Duty Tray
Length = 3m
Width = 300 mm
Depth = 60mm
Material = Sendzimir Galvanised Steel
Standards Met = EN 10346
Corrosion Protection Type = Laminated Galvanised

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 9013998
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9013985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9013982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9124708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details