RS Components, Ltd. 9124708

Description
Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 200 mm Depth = 60mm Material = Electrogalvanised steel Corrosion Protection Type = Ecologic Zinc Plating Standards Met = ISO 90001: 2000
Request a Quote
Description
Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 200 mm Depth = 60mm Material = Electrogalvanised steel Corrosion Protection Type = Ecologic Zinc Plating Standards Met = ISO 90001: 2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9124708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 200 mm Depth = 60mm Material = Electrogalvanised steel Corrosion Protection Type = Ecologic Zinc Plating Standards Met = ISO 90001: 2000

Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4.
Tray/Basket Type = Wire Tray
Length = 3m
Width = 200 mm
Depth = 60mm
Material = Electrogalvanised steel
Corrosion Protection Type = Ecologic Zinc Plating
Standards Met = ISO 90001: 2000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 9124708
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9013982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9124704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details