RS Components, Ltd. 9124717

Description
Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 60mm Material = Electrogalvanised steel Standards Met = ISO 90001: 2000 Corrosion Protection Type = Ecologic Zinc Plating
Request a Quote
Description
Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 60mm Material = Electrogalvanised steel Standards Met = ISO 90001: 2000 Corrosion Protection Type = Ecologic Zinc Plating
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9124717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4. Tray/Basket Type = Wire Tray Length = 3m Width = 300 mm Depth = 60mm Material = Electrogalvanised steel Standards Met = ISO 90001: 2000 Corrosion Protection Type = Ecologic Zinc Plating

Versatile electro-galvanised steel wire basket cable tray supplied in 3 metre lengths in packs of 4.
Tray/Basket Type = Wire Tray
Length = 3m
Width = 300 mm
Depth = 60mm
Material = Electrogalvanised steel
Standards Met = ISO 90001: 2000
Corrosion Protection Type = Ecologic Zinc Plating

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 9124717
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9124708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9013982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
 - 9013998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details