RS Components, Ltd. Conduit Fittings 8726189

Description
conduit fitting rubber end cap 28mm
Request a Quote
Description
conduit fitting rubber end cap 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726189
Conduit Fittings 8726189
conduit fitting rubber end cap 28mm

conduit fitting rubber end cap 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726189
Product Name Conduit Fittings
Fitting Type Cap; Rubber end cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 228772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details