RS Components, Ltd. Conduit Fittings 228772

Description
Box Circ Angle GAL 25mm
Request a Quote
Description
Box Circ Angle GAL 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 228772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
228772
Conduit Fittings 228772
Box Circ Angle GAL 25mm

Box Circ Angle GAL 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 228772
Product Name Conduit Fittings
Fitting Type Angle box
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 1240040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details