RS Components, Ltd. Conduit Fittings 8726081

Description
P clips for metallic conduit 16mm
Request a Quote
Description
P clips for metallic conduit 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726081
Conduit Fittings 8726081
P clips for metallic conduit 16mm

P clips for metallic conduit 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726081
Product Name Conduit Fittings
Fitting Type P clip
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details
Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details
Conduit Fittings - 8726107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details