RS Components, Ltd. Conduit Fittings 8726182

Description
conduit fitting rubber end cap 16mm
Request a Quote
Description
conduit fitting rubber end cap 16mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726182
Conduit Fittings 8726182
conduit fitting rubber end cap 16mm

conduit fitting rubber end cap 16mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726182
Product Name Conduit Fittings
Fitting Type Cap; Rubber end cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details