RS Components, Ltd. Conduit Fittings 8726003

Description
Conduit fitting external IP65 40mm M40
Request a Quote
Description
Conduit fitting external IP65 40mm M40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726003
Conduit Fittings 8726003
Conduit fitting external IP65 40mm M40

Conduit fitting external IP65 40mm M40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726003
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Conduit Fittings - 2687420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details