RS Components, Ltd. Conduit Fittings 2149574

Description
RS PRO KMLGE16/M20 Conduit Fitting
Request a Quote
Description
RS PRO KMLGE16/M20 Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149574
Conduit Fittings 2149574
RS PRO KMLGE16/M20 Conduit Fitting

RS PRO KMLGE16/M20 Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149574
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 761978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Polyvinyl Chloride
View Details
Conduit Fittings - 1823857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details