RS Components, Ltd. Conduit Fittings 228889

Description
Box Circ Term GAL 20mm
Request a Quote
Description
Box Circ Term GAL 20mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 228889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
228889
Conduit Fittings 228889
Box Circ Term GAL 20mm

Box Circ Term GAL 20mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 228889
Product Name Conduit Fittings
Fitting Type Terminal box
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8725968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit Fittings - 8725971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details