RS Components, Ltd. Conduit Fittings 8722395

Description
Swivel conduit fitting IP40 40mm M40
Request a Quote
Description
Swivel conduit fitting IP40 40mm M40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722395
Conduit Fittings 8722395
Swivel conduit fitting IP40 40mm M40

Swivel conduit fitting IP40 40mm M40

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722395
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 4711293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2535249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details