RS Components, Ltd. Conduit Fittings 2687452

Description
GR IP50 M25 FOR 25MM COND X10
Request a Quote
Description
GR IP50 M25 FOR 25MM COND X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687452
Conduit Fittings 2687452
GR IP50 M25 FOR 25MM COND X10

GR IP50 M25 FOR 25MM COND X10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687452
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2650006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details