RS Components, Ltd. Conduit Fittings 8726034

Description
conduit fitting elbow IP65 32mm M32
Request a Quote
Description
conduit fitting elbow IP65 32mm M32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726034
Conduit Fittings 8726034
conduit fitting elbow IP65 32mm M32

conduit fitting elbow IP65 32mm M32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726034
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2687442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details