RS Components, Ltd. Conduit Fittings 8722360

Description
Conduit fitting external IP40 32mm M32
Request a Quote
Description
Conduit fitting external IP40 32mm M32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722360
Conduit Fittings 8722360
Conduit fitting external IP40 32mm M32

Conduit fitting external IP40 32mm M32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722360
Product Name Conduit Fittings
Fitting Type Fixed external
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details