RS Components, Ltd. Conduit Fittings 8726028

Description
Flexicon FSU32-M32-C-S Conduit Fitting
Request a Quote
Description
Flexicon FSU32-M32-C-S Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726028
Conduit Fittings 8726028
Flexicon FSU32-M32-C-S Conduit Fitting

Flexicon FSU32-M32-C-S Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726028
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 818910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8071 inch (20.5 mm)
Material Brass
View Details
Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details