RS Components, Ltd. Conduit Fittings 8722348

Description
Conduit fitting external IP40 10mm M12
Request a Quote
Description
Conduit fitting external IP40 10mm M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722348
Conduit Fittings 8722348
Conduit fitting external IP40 10mm M12

Conduit fitting external IP40 10mm M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722348
Product Name Conduit Fittings
Fitting Type Fixed external
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 754285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details