RS Components, Ltd. Conduit Fittings 1240087

Description
Flexicon FPAU21-M20-90B Conduit Fitting
Request a Quote
Description
Flexicon FPAU21-M20-90B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240087
Conduit Fittings 1240087
Flexicon FPAU21-M20-90B Conduit Fitting

Flexicon FPAU21-M20-90B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240087
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8725930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details