RS Components, Ltd. Conduit Fittings 2650003

Description
WQG1 Quick Screw Connector M20/AD21.2 B
Request a Quote
Description
WQG1 Quick Screw Connector M20/AD21.2 B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650003
Conduit Fittings 2650003
WQG1 Quick Screw Connector M20/AD21.2 B

WQG1 Quick Screw Connector M20/AD21.2 B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650003
Product Name Conduit Fittings
Size 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details