RS Components, Ltd. 1236310

Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications Thermocouple Type = J Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +260°C Cable Length = 10m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote
Description
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications Thermocouple Type = J Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +260°C Cable Length = 10m Termination Type = Miniature Plug Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1236310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications. Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications Thermocouple Type = J Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +260°C Cable Length = 10m Termination Type = Miniature Plug Standards Met = IEC

Various types of exposed junction thermocouples with fitted miniature plug and insulated leads, ideal for test and develoment applications.
Thermocouple types K, J and T,Fast response, welded exposed junction,PTFE- PTFE insulated twin-twisted lead,IEC584 or ANSI MC96.1 Colour coded,Miniature flat pin plug,Tolerance Class 1 for optimum accuracy ,Ideal for test & development applications
Thermocouple Type = J
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +260°C
Cable Length = 10m
Termination Type = Miniature Plug
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1236310
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 3241759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 6212120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 10 inch (250 mm)
View Details