RS Components, Ltd. Masonry Bolts & Anchors 8400650

Description
Fixing for Flexible Bollard
Request a Quote
Description
Fixing for Flexible Bollard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 8400650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
8400650
Masonry Bolts & Anchors 8400650
Fixing for Flexible Bollard

Fixing for Flexible Bollard

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 8400650
Product Name Masonry Bolts & Anchors
Types Plug, thread stalk
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776924 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6222149 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.5906 inch (15 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777058 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Anchor Length 1.97 inch (50 mm)
View Details