RS Components, Ltd. Masonry Bolts & Anchors 1938323

Description
BlindBolt HD1675ZF Anchor Bolt
Request a Quote
Description
BlindBolt HD1675ZF Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1938323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1938323
Masonry Bolts & Anchors 1938323
BlindBolt HD1675ZF Anchor Bolt

BlindBolt HD1675ZF Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1938323
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528211 - RS Components, Ltd.
Specs
Types Shield anchor hook bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 528249 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Masonry Bolts & Anchors - 6222177 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 9086703 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details