RS Components, Ltd. Masonry Bolts & Anchors 1776929

Description
RS PRO FJPSM12SS Shield Only Anchor
Request a Quote
Description
RS PRO FJPSM12SS Shield Only Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776929
Masonry Bolts & Anchors 1776929
RS PRO FJPSM12SS Shield Only Anchor

RS PRO FJPSM12SS Shield Only Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776929
Product Name Masonry Bolts & Anchors
Hole Size 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777031 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777081 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776980 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Anchor Length 1.77 inch (45 mm)
View Details