RS Components, Ltd. Masonry Bolts & Anchors 1776947

Description
M12 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote
Description
M12 EYE BOLT SHIELD ANCHOR Z&Y
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776947
Masonry Bolts & Anchors 1776947
M12 EYE BOLT SHIELD ANCHOR Z&Y

M12 EYE BOLT SHIELD ANCHOR Z&Y

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776947
Product Name Masonry Bolts & Anchors
Hole Size 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 528277 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.4724 inch (12 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Masonry Bolts & Anchors - 9086949 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 1776925 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1777074 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details