RS Components, Ltd. Vices 8348215

Description
ESD circuit board holder
Request a Quote
Description
ESD circuit board holder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 8348215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
8348215
Vices 8348215
ESD circuit board holder

ESD circuit board holder

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 8348215
Product Name Vices
Vise Type Pcb vice
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
View Details
Vices - 8348212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Swivel vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.76 inch (70 mm)
View Details
Vices - 2217531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Jaw Opening 0.3937 inch (10 mm)
View Details
Vices - 2325721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details