RS Components, Ltd. Vices 8296158

Description
RS PRO 60210300075 Vice
Request a Quote
Description
RS PRO 60210300075 Vice
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 8296158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
8296158
Vices 8296158
RS PRO 60210300075 Vice

RS PRO 60210300075 Vice

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 8296158
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Bolts, clamp
Jaw Opening 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8348202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.76 inch (70 mm)
View Details
Vices - 2217531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Jaw Opening 0.3937 inch (10 mm)
View Details
Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details
Vices - 7719287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
View Details