RS Components, Ltd. Vices 1625345

Description
LED Helping Hands & Magnifier station
Request a Quote
Description
LED Helping Hands & Magnifier station
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 1625345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
1625345
Vices 1625345
LED Helping Hands & Magnifier station

LED Helping Hands & Magnifier station

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 1625345
Product Name Vices
Vise Type Pcb vice
Vise Mounting Desk mount
Jaw Opening 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 8348202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.76 inch (70 mm)
View Details
Vices - 7719307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
View Details
Vices - 465507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
Throat Depth 1.5 inch (38 mm)
View Details
Vices - 6388227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Jaw Opening 2.76 inch (70 mm)
Jaw Width 1.97 inch (50 mm)
View Details